The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm. It is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V. The device features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. It has a 2 FIT failure rate or 500 million hour MTBF and is RoHS and REACH compliant.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-33-18E-200.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |