The SiT8209 is a silicon MEMS oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, designed as a pin-to-pin replacement for quartz oscillators. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL compatible outputs, and operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges. The device is available in standard 4-pin packages including 3.2 x 2.5 mm and supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V. It consumes 30 to 36 mA at 100 MHz depending on Vdd, has a startup time of 7 to 10 ms, and provides 500 million hour MTBF. The part is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-32-18S-200.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |