SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-33E-166.666666

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-2F-33E-166.666666 is an ultra-performance LVCMOS oscillator providing a precise output frequency of 166.666666 MHz with frequency stability of ±10 ppm, operating over a temperature range of -40°C to +85°C for industrial applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a 2.5 x 2.0 mm 4-pin package, and operates from a 3.3 V supply with a current consumption of 34 mA at 100 MHz. The device supports 100% pin-to-pin replacement of quartz oscillators, has a 2 FIT failure rate, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-2F-33E-166.666666 is an ultra-performance LVCMOS oscillator providing a precise output frequency of 166.666666 MHz with frequency stability of ±10 ppm, operating over a temperature range of -40°C to +85°C for industrial applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a 2.5 x 2.0 mm 4-pin package, and operates from a 3.3 V supply with a current consumption of 34 mA at 100 MHz. The device supports 100% pin-to-pin replacement of quartz oscillators, has a 2 FIT failure rate, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-33E-166.666666 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-33E-166.666666
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details