SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-28S-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-2F-28S-133.000000 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering frequencies between 80.000001 and 220 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, operates from 1.71 to 3.63 V, and supports industrial and extended commercial temperature ranges. It achieves 2 FIT reliability and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-2F-28S-133.000000 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering frequencies between 80.000001 and 220 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, operates from 1.71 to 3.63 V, and supports industrial and extended commercial temperature ranges. It achieves 2 FIT reliability and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-28S-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-28S-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details