The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 PPM, RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz, and operating temperature ranges of -20°C to +70°C (extended commercial) or -40°C to +85°C (industrial). It is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, and consumes 30 to 36 mA at 100 MHz. The device features 500 million hour MTBF, Pb-free, RoHS and REACH compliance, and is a pin-to-pin replacement for quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-2F-25E-125.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |