SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-18S-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator that generates any frequency between 80.000001 and 220 MHz with six-digit accuracy, serving as a pin-to-pin replacement for quartz oscillators. It features a phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 PPM. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates with LVCMOS/LVTTL output levels and supports supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V. The device meets industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, and offers a reliability rating of 2 FIT or 500 million hour MTBF. It is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator that generates any frequency between 80.000001 and 220 MHz with six-digit accuracy, serving as a pin-to-pin replacement for quartz oscillators. It features a phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 PPM. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates with LVCMOS/LVTTL output levels and supports supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V. The device meets industrial and extended commercial temperature ranges of -40 to +85 °C and -20 to +70 °C, and offers a reliability rating of 2 FIT or 500 million hour MTBF. It is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-18S-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-18S-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-1.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details