SiTime Corporation LVCMOS Oscillators SiT8209AC-23-33S-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator providing a frequency range of 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, suitable for applications in networking, computing, and telecom. It offers LVCMOS/LVTTL-compatible output, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Standard 4-pin packages include 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 30 to 36 mA depending on voltage and frequency. It features 2 FIT reliability (500 million hour MTBF), Pb-free, RoHS, and REACH compliance, and is a pin-to-pin replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator providing a frequency range of 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, suitable for applications in networking, computing, and telecom. It offers LVCMOS/LVTTL-compatible output, ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Standard 4-pin packages include 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 30 to 36 mA depending on voltage and frequency. It features 2 FIT reliability (500 million hour MTBF), Pb-free, RoHS, and REACH compliance, and is a pin-to-pin replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-23-33S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-23-33S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AC-J5-D14-00.001ETR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0225.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2250 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details