The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM over industrial or extended commercial temperature ranges. It provides ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and supports standard 4-pin packages in sizes of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm. The device operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, consumes up to 36 mA at 100 MHz, and includes an OE/ST pin for output enable and standby control. It meets MIL-STD-883F and JESD22 reliability standards, is Pb-free, RoHS and REACH compliant, and features 2 FIT reliability or 500 million hour MTBF. It is a pin-to-pin replacement for quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-23-33E-122.880000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |