SiTime Corporation LVCMOS Oscillators SiT8209AC-23-25E-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-23-25E-100.000000 is an ultra-performance LVCMOS/LVTTL oscillator offering a precise 100.000000 MHz output frequency with frequency stability of ±10 PPM over the industrial temperature range of -40 to +85 °C. It is available in a 5.0 x 3.2 mm 4-pin package, supports a 2.5 V supply voltage, and features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF, and provides pin-to-pin compatibility with quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-23-25E-100.000000 is an ultra-performance LVCMOS/LVTTL oscillator offering a precise 100.000000 MHz output frequency with frequency stability of ±10 PPM over the industrial temperature range of -40 to +85 °C. It is available in a 5.0 x 3.2 mm 4-pin package, supports a 2.5 V supply voltage, and features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF, and provides pin-to-pin compatibility with quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-23-25E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-23-25E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1534AD-H6-DCC-000.001G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details