SiTime Corporation Oscillators - SIT8209AC-23-18E-133.000000 SIT8209AC-23-18E-133.000000

Description
Manufacturer: SiTIME Win Source Part Number: 933874-SIT8209AC-23- 18E-133.000000 Series: SiT8209 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8209AC-23-18E-133 .000000Y, SIT8209AC-23-18E-133 .000000X, 3417-SIT8209AC-23-18 E-133.000000CT-SL, SIT8209AC-23-18E-133 .000000G, SIT8209AC-23-18E-133 .000000E, SIT8209AC-23-18E-133 .000000D, SIT8209AC-23-18E-133 .000000T, SIT8209AC-23-18E-133 .000000S, 1473-SIT8209AC-23-18 E-133.000000
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 933874-SIT8209AC-23- 18E-133.000000 Series: SiT8209 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8209AC-23-18E-133 .000000Y, SIT8209AC-23-18E-133 .000000X, 3417-SIT8209AC-23-18 E-133.000000CT-SL, SIT8209AC-23-18E-133 .000000G, SIT8209AC-23-18E-133 .000000E, SIT8209AC-23-18E-133 .000000D, SIT8209AC-23-18E-133 .000000T, SIT8209AC-23-18E-133 .000000S, 1473-SIT8209AC-23-18 E-133.000000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8209AC-23-18E-133.000000 - 933874-SIT8209AC-23-18E-133.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8209AC-23-18E-133.000000
933874-SIT8209AC-23-18E-133.000000
Oscillators - SIT8209AC-23-18E-133.000000 933874-SIT8209AC-23-18E-133.000000
Manufacturer: SiTIME Win Source Part Number: 933874-SIT8209AC-23- 18E-133.000000 Series: SiT8209 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8209AC-23-18E-133 .000000Y, SIT8209AC-23-18E-133 .000000X, 3417-SIT8209AC-23-18 E-133.000000CT-SL, SIT8209AC-23-18E-133 .000000G, SIT8209AC-23-18E-133 .000000E, SIT8209AC-23-18E-133 .000000D, SIT8209AC-23-18E-133 .000000T, SIT8209AC-23-18E-133 .000000S, 1473-SIT8209AC-23-18 E-133.000000

Manufacturer: SiTIME
Win Source Part Number: 933874-SIT8209AC-23-18E-133.000000
Series: SiT8209
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SIT8209AC-23-18E-133.000000Y, SIT8209AC-23-18E-133.000000X, 3417-SIT8209AC-23-18E-133.000000CT-SL, SIT8209AC-23-18E-133.000000G, SIT8209AC-23-18E-133.000000E, SIT8209AC-23-18E-133.000000D, SIT8209AC-23-18E-133.000000T, SIT8209AC-23-18E-133.000000S, 1473-SIT8209AC-23-18E-133.000000

Buy Now Datasheet
Oscillators - 1473-SIT8209AC-23-18E-133.000000-ND - DigiKey
Thief River Falls, MN, United States
133MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

133MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 933874-SIT8209AC-23-18E-133.000000 1473-SIT8209AC-23-18E-133.000000-ND
Product Name Oscillators - SIT8209AC-23-18E-133.000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - HSP45116GC-15 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 33 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-1633 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details