SiTime Corporation LVCMOS Oscillators SiT8209AC-22-28S-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-28S-100.000000 is an ultra-performance LVCMOS/LVTTL compatible oscillator with a frequency of 100.000000 MHz, designed as a drop-in replacement for quartz-based oscillators. It is packaged in a 5.0 x 3.2 mm surface mount format and operates with a supply voltage of 2.8 V. The oscillator delivers a frequency stability of ±20 ppm over the industrial temperature range of -40 to +85 °C, with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a duty cycle of 45% to 55%. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is RoHS and REACH compliant with a 2 FIT failure rate. The device supports OE and ST pins for enable and standby control.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-28S-100.000000 is an ultra-performance LVCMOS/LVTTL compatible oscillator with a frequency of 100.000000 MHz, designed as a drop-in replacement for quartz-based oscillators. It is packaged in a 5.0 x 3.2 mm surface mount format and operates with a supply voltage of 2.8 V. The oscillator delivers a frequency stability of ±20 ppm over the industrial temperature range of -40 to +85 °C, with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a duty cycle of 45% to 55%. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is RoHS and REACH compliant with a 2 FIT failure rate. The device supports OE and ST pins for enable and standby control.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-22-28S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-22-28S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4096 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.175000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.75E-4 MHz
Frequency Stability 50 ppm
View Details