SiTime Corporation LVCMOS Oscillators SiT8209AC-22-25S-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-25S-166.000000 is an ultra-performance LVCMOS/LVTTL oscillator with a precise output frequency of 166.000000 MHz, designed as a drop-in replacement for quartz oscillators. It is housed in a 5.0 x 3.2 mm surface-mount package, operates over an industrial temperature range of -40 to +85 °C, and has a frequency stability of ±25 ppm. The device consumes 34 mA at 2.5 V with no load and delivers a phase jitter of 0.5 ps (12 kHz to 20 MHz). It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-25S-166.000000 is an ultra-performance LVCMOS/LVTTL oscillator with a precise output frequency of 166.000000 MHz, designed as a drop-in replacement for quartz oscillators. It is housed in a 5.0 x 3.2 mm surface-mount package, operates over an industrial temperature range of -40 to +85 °C, and has a frequency stability of ±25 ppm. The device consumes 34 mA at 2.5 V with no load and delivers a phase jitter of 0.5 ps (12 kHz to 20 MHz). It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-22-25S-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-22-25S-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30092-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AI-H4-DCC-32.768S - 802580-SIT1533AI-H4-DCC-32.768S - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers