SiTime Corporation LVCMOS Oscillators SiT8209AC-22-25E-133.333333

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-25E-133.333333 is an ultra-performance LVCMOS/LVTTL-compatible oscillator offering a precise output frequency of 133.333333 MHz with frequency stability of ±25 ppm over the industrial temperature range of -40 to +85 °C. It operates from a 2.5 V supply, consumes 34 mA at 100 MHz under no load, and exhibits an RMS phase jitter of 0.5 ps integrated over 12 kHz to 20 MHz. The device is housed in a 5.0 x 3.2 mm, 4-pin package and meets MIL-STD-883F, JESD22, and MSL1 environmental standards. It is Pb-free, RoHS, and REACH compliant with an MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-22-25E-133.333333 is an ultra-performance LVCMOS/LVTTL-compatible oscillator offering a precise output frequency of 133.333333 MHz with frequency stability of ±25 ppm over the industrial temperature range of -40 to +85 °C. It operates from a 2.5 V supply, consumes 34 mA at 100 MHz under no load, and exhibits an RMS phase jitter of 0.5 ps integrated over 12 kHz to 20 MHz. The device is housed in a 5.0 x 3.2 mm, 4-pin package and meets MIL-STD-883F, JESD22, and MSL1 environmental standards. It is Pb-free, RoHS, and REACH compliant with an MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-22-25E-133.333333 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-22-25E-133.333333
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1239-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details