The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator with an output frequency range of 80.000001 to 220 MHz and frequency stability options from ±10 to ±50 PPM over operating temperatures of -20 to +70 °C (extended commercial) or -40 to +85 °C (industrial). It features a phase jitter of 0.5 ps (12 kHz to 20 MHz) and 100% pin-to-pin compatibility with quartz oscillators in standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltage supports 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of 30 to 36 mA depending on voltage and frequency. It meets RoHS and REACH standards and has a reliability rating of 2 FIT or 500 million hour MTBF.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-21-33E-133.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |