SiTime Corporation LVCMOS Oscillators SiT8209AC-21-18S-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering output frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It features 0.5 ps integrated RMS phase jitter over 12 kHz to 20 MHz and LVCMOS/LVTTL-compatible outputs. Available in standard 4-pin packages sized 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, it operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Current consumption is ≤36 mA at 100 MHz under no load, and it meets IEC EN61000-4.3 EMC requirements. The device is Pb-free, RoHS and REACH compliant with 2 FIT failure rate and 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering output frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It features 0.5 ps integrated RMS phase jitter over 12 kHz to 20 MHz and LVCMOS/LVTTL-compatible outputs. Available in standard 4-pin packages sized 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, it operates over industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Current consumption is ≤36 mA at 100 MHz under no load, and it meets IEC EN61000-4.3 EMC requirements. The device is Pb-free, RoHS and REACH compliant with 2 FIT failure rate and 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-21-18S-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-21-18S-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.75E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details