The SiT8208 is an Ultra Performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates across extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is a pin-to-pin replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, supports standby and enable modes, and complies with RoHS and REACH standards. It has an MTBF of 500 million hours and meets MIL-STD-883F and JESD22 environmental standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8208AIW33-18S-37.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |