The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device operates from supply voltages of 1.71 to 3.63 V, consumes 29 to 33 mA depending on voltage and frequency, and is RoHS and REACH compliant. It is a pin-to-pin replacement for quartz oscillators and features a 2 FIT failure rate.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AIP2F-18E-52.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |