The SiT8208 is a high-performance LVCMOS/LVTTL oscillator providing frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device operates from supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V with a maximum current consumption of 33 mA and features a 100% pin-to-pin drop-in replacement for quartz-based oscillators. It meets RoHS, REACH, and MIL-STD-883F, JESD22, and MSL1 standards and has a 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AIL2F-28S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |