The SiT8208 is a high-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. The device consumes 29 to 33 mA at 20 MHz depending on supply voltage (1.71-3.63 V), features a 150 ns enable/disable time, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is a pin-to-pin replacement for quartz oscillators and offers 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8208AIB21-33E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |