SiTime Corporation LVCMOS Oscillators SiT8208AI-GF-33E-75.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator designed for applications in computing, storage, networking, and telecom, offering any frequency from 1 to 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 ppm to ±50 ppm over operating temperatures ranging from -40°C to +85°C for industrial use. It operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consuming 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH compliance, features a 500 million hour MTBF, and supports standby and enable functions with low current draw. It is qualified to MIL-STD-883F, JESD22, and MSL1 solderability standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator designed for applications in computing, storage, networking, and telecom, offering any frequency from 1 to 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 ppm to ±50 ppm over operating temperatures ranging from -40°C to +85°C for industrial use. It operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consuming 29 to 33 mA depending on voltage and frequency. The oscillator meets RoHS and REACH compliance, features a 500 million hour MTBF, and supports standby and enable functions with low current draw. It is qualified to MIL-STD-883F, JESD22, and MSL1 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-GF-33E-75.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-GF-33E-75.000000
LVCMOS Oscillators SiT8208AI-GF-33E-75.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-GF-33E-75.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details