The SiT8208 is a high-performance LVCMOS/LVTTL oscillator providing any frequency from 1 to 80 MHz with accuracy to six decimal places. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. The device supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators with 2 FIT or 500 million hour MTBF reliability. It operates on supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, draws 29-33 mA at 20 MHz, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-GF-28E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |