The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device is pin-to-pin compatible with quartz oscillators and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V and consumes 29 to 33 mA at 20 MHz. It meets RoHS and REACH standards and features 2 FIT or 500 million hour MTBF reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-GF-28E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |