SiTime Corporation LVCMOS Oscillators SiT8208AI-GF-25E-40.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an LVCMOS oscillator offering frequencies from 1 to 80 MHz with six-decimal precision, designed as a direct replacement for quartz oscillators in computing, networking, and industrial systems. It is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. Frequency stability ranges from ±10 to ±50 ppm over temperature, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Operating temperatures extend from -40 to +85°C for industrial use. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V and draws 29 to 33 mA at 20 MHz. The device meets RoHS and REACH compliance, is qualified to MIL-STD-883F and JESD22 standards, and has MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an LVCMOS oscillator offering frequencies from 1 to 80 MHz with six-decimal precision, designed as a direct replacement for quartz oscillators in computing, networking, and industrial systems. It is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. Frequency stability ranges from ±10 to ±50 ppm over temperature, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Operating temperatures extend from -40 to +85°C for industrial use. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V and draws 29 to 33 mA at 20 MHz. The device meets RoHS and REACH compliance, is qualified to MIL-STD-883F and JESD22 standards, and has MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-GF-25E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-GF-25E-40.000000
LVCMOS Oscillators SiT8208AI-GF-25E-40.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-GF-25E-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details