The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with 6-decimal-place accuracy, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 PPM, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. It features LVCMOS/LVTTL-compati
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-GF-18E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |