The SiT8208 is an ultra performance oscillator generating any frequency between 1 and 80 MHz with high accuracy, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with LVCMOS/LVTTL output compatible across supply voltages of 1.71 to 3.63 V. The device offers frequency stability as tight as ±10 PPM over temperature and aging, with ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, complies with RoHS and REACH standards, and features a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-28E-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |