The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and integrated RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators, operates with supply voltages of 1.71 to 3.63 V, and consumes 29 to 33 mA depending on voltage and frequency. It includes enable and standby functions, meets RoHS and REACH standards, and has a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-28E-16.367667 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |