SiTime Corporation LVCMOS Oscillators SiT8208AI-G3-25S-35.840000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability ranging from ±10 to ±50 ppm. It features LVCMOS/LVTTL compatible outputs, operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It is a pin-to-pin drop-in replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with 2 FIT reliability.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing frequencies from 1 to 80 MHz with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability ranging from ±10 to ±50 ppm. It features LVCMOS/LVTTL compatible outputs, operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It is a pin-to-pin drop-in replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with 2 FIT reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G3-25S-35.840000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G3-25S-35.840000
LVCMOS Oscillators SiT8208AI-G3-25S-35.840000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G3-25S-35.840000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30097-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details