MEMS OSC XO 25.0000MHZ LVCMOS LV
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead
MEMS OSC XO 25.0000MHZ LVCMOS LV
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1473-SIT8208AI-G3-25E-25.000000X-ND | 1473-SIT8208AI-G3-25E-25.000000XTR-ND | SIT8208AI-G3-25E-25.000000X |
| Product Name | Oscillators | Oscillators | Oscillators |
| Oscillator Type | XO | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |