The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability options from ±10 to ±50 ppm and rms phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. Operating temperature ranges include extended commercial (−20°C to +70°C) and industrial (−40°C to +85°C). The device consumes 29 to 33 mA at 20 MHz depending on supply voltage (1.8 V, 2.5 V, 2.8 V, or 3.3 V), and features a 100% pin-to-pin drop-in replacement for quartz oscillators with 2 FIT or 500 million hour MTBF. It is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-18E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |