The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and supports operating temperatures from -40 °C to +85 °C (industrial) or -20 °C to +70 °C (extended commercial). The device is a pin-to-pin replacement for quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and is Pb-free, RoHS, and REACH compliant. It meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G3-18E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |