The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin drop-in replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It delivers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 ppm. Available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges with LVCMOS/LVTTL-compati
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G2-33E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |