The SiT8208 is a high-performance LVCMOS oscillator offering any frequency from 1 to 80 MHz with ±10 to ±50 ppm frequency stability, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and support for industrial and extended commercial temperature ranges. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is pin-compatible with quartz oscillators. The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 29 to 33 mA depending on voltage and frequency, and includes OE and ST control pins for enable and standby modes. It meets RoHS and REACH compliance with 2 FIT reliability and MIL-STD-883F, JESD22, and MSL1 environmental qualifications.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G2-18S-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |