The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator for applications requiring precise timing in computing, storage, networking, and telecom. It provides any frequency from 1 to 80 MHz with accuracy to six decimal places and operates in industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device offers frequency stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and is a pin-to-pin replacement for quartz oscillators. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with a no-load current consumption of up to 33 mA at 20 MHz. The oscillator is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8208AI-G2-18E-70.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |