SiTime Corporation LVCMOS Oscillators SiT8208AI-G1-28E-20.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It is a pin-to-pin drop-in replacement for quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It is a pin-to-pin drop-in replacement for quartz oscillators, features 2 FIT reliability, and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-G1-28E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-G1-28E-20.000000
LVCMOS Oscillators SiT8208AI-G1-28E-20.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-G1-28E-20.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JF-DCC-32.768E - 802702-SIT1552AI-JF-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details