The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability of ±10 to ±50 ppm, operating over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. It provides 0.5 ps RMS phase jitter (12 kHz to 20 MHz), supports standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is a pin-to-pin replacement for quartz oscillators. The device operates from supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, with a maximum current consumption of 33 mA. It meets RoHS and REACH standards, has a reliability rating of 2 FIT (500 million hour MTBF), and complies with MIL-STD-883F, JESD22, and MSL1 moisture sensitivity requirements.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G1-25E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |