The SiT8208 is a LVCMOS/LVTTL compatible ultra-performance oscillator offering frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz) across a frequency range of 1 to 80 MHz. It supports standard 4-pin packages in sizes of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, with an operating temperature range of -40 to +85 °C for industrial use. The device operates from supply voltages of 1.71 to 3.63 V and draws 29 to 33 mA at 20 MHz. It complies with RoHS and REACH standards and meets MIL-STD-883F and JESD22 environmental qualifications.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-G1-18S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |