SiTime Corporation LVCMOS Oscillators SiT8208AI-8F-33E-80.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. Operating temperature ranges include extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C). The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V with a maximum current consumption of 33 mA at 20 MHz and 3.3 V. It features a startup time of up to 10 ms and complies with Pb-free, RoHS, and REACH standards. Reliability is rated at 2 FIT or 500 million hour MTBF. The part is a pin-to-pin drop-in replacement for quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. Operating temperature ranges include extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C). The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V with a maximum current consumption of 33 mA at 20 MHz and 3.3 V. It features a startup time of up to 10 ms and complies with Pb-free, RoHS, and REACH standards. Reliability is rated at 2 FIT or 500 million hour MTBF. The part is a pin-to-pin drop-in replacement for quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-8F-33E-80.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-8F-33E-80.000000
LVCMOS Oscillators SiT8208AI-8F-33E-80.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-8F-33E-80.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0084.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0840 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.007000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details