The SiT8208 is a silicon oscillator offering any frequency between 1 and 80 MHz with ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 PPM. It is a pin-to-pin replacement for quartz oscillators with LVCMOS/LVTTL output, available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges cover extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) environments. Power supply options include 1.8V, 2.5V, 2.8V, and 3.3V. The device has an MTBF of 500 million hours, is Pb-free, RoHS and REACH compliant, and features OE/ST control for enable and standby functions. Startup time is 7 to 10 ms, and standby current is 10 µA at 1.8V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-8F-33E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |