The SiT8208 is an ultra performance oscillator offering any frequency from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS/LVTTL compatible output and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over an extended commercial temperature range of -20 to +70 °C or industrial range of -40 to +85 °C, and features a 2 FIT failure rate or 500 million hour MTBF. It is Pb-free, RoHS, and REACH compliant with a 100% pin-to-pin drop-in replacement for quartz-based oscillators.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-8F-33E-1.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |