SiTime Corporation LVCMOS Oscillators SiT8208AI-83-33E-1.200000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with precision, LVCMOS/LVTTL compatible output, and 0.5 ps RMS phase jitter from 12 kHz to 20 MHz. It is available in 4-pin standard packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and offers frequency stability of ±10 to ±50 ppm over operating temperatures of -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial). It is a pin-to-pin replacement for quartz oscillators, supports 1.71 to 3.63 V supply voltages, and is Pb-free, RoHS and REACH compliant with 2 FIT failure rate. The part is sold with pre-programmed frequency of 1.2 MHz.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with precision, LVCMOS/LVTTL compatible output, and 0.5 ps RMS phase jitter from 12 kHz to 20 MHz. It is available in 4-pin standard packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and offers frequency stability of ±10 to ±50 ppm over operating temperatures of -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial). It is a pin-to-pin replacement for quartz oscillators, supports 1.71 to 3.63 V supply voltages, and is Pb-free, RoHS and REACH compliant with 2 FIT failure rate. The part is sold with pre-programmed frequency of 1.2 MHz.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-83-33E-1.200000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-83-33E-1.200000
LVCMOS Oscillators SiT8208AI-83-33E-1.200000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-83-33E-1.200000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AC-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details