The SiT8208 is an ultra performance oscillator generating any frequency between 1 and 80 MHz with accuracy to six decimal places, offering a phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability from -10 to -50 ppm or +10 to +50 ppm depending on operating conditions. It features LVCMOS/LVTTL compatible output, operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device is pin-to-pin compatible with quartz oscillators, consumes 29 to 33 mA depending on supply voltage, and meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-83-25S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |