SiTime Corporation LVCMOS Oscillators SiT8208AI-82-28S-48.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports operating temperatures from -40 to +85 °C (industrial) with a supply voltage range of 1.71 to 3.63 V. The device is a pin-to-pin replacement for quartz oscillators, features 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports operating temperatures from -40 to +85 °C (industrial) with a supply voltage range of 1.71 to 3.63 V. The device is a pin-to-pin replacement for quartz oscillators, features 2 FIT or 500 million hour MTBF reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-82-28S-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-82-28S-48.000000
LVCMOS Oscillators SiT8208AI-82-28S-48.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-82-28S-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0007.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0070 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details