SiTime Corporation LVCMOS Oscillators SiT8208AI-82-28S-4.096000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 series is an ultra-performance LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places. It provides frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it serves as a pin-to-pin replacement for quartz oscillators. Operating temperature ranges include extended commercial (−20 to +70 °C) and industrial (−40 to +85 °C) grades. Power supply voltages support 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 29 to 33 mA depending on supply and frequency. The device complies with RoHS and REACH standards, features 2 FIT reliability, and meets MIL-STD-883F and JESD22 environmental qualification standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 series is an ultra-performance LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places. It provides frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it serves as a pin-to-pin replacement for quartz oscillators. Operating temperature ranges include extended commercial (−20 to +70 °C) and industrial (−40 to +85 °C) grades. Power supply voltages support 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 29 to 33 mA depending on supply and frequency. The device complies with RoHS and REACH standards, features 2 FIT reliability, and meets MIL-STD-883F and JESD22 environmental qualification standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-82-28S-4.096000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-82-28S-4.096000
LVCMOS Oscillators SiT8208AI-82-28S-4.096000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-82-28S-4.096000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.216000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.16E-4 MHz
Frequency Stability 50 ppm
View Details