The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges, and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is a pin-to-pin replacement for quartz oscillators, consumes up to 33 mA at 20 MHz and 3.3 V, and provides a 1.8 V to 3.3 V supply range. The device meets RoHS and REACH compliance with 2 FIT (500 million hour MTBF) reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-82-25S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |