The SiT8208 is an ultra-performance LVCMOS oscillator capable of generating any frequency between 1 and 80 MHz with accuracy to six decimal places. It offers phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Operating temperature ranges include industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C). The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is a pin-to-pin replacement for quartz oscillators, features 2 FIT reliability, and is RoHS and REACH compliant. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. Output rise and fall times are 1.2 ns to 2 ns with a 15 pF load. Startup time is 7 to 10 ms, and standby current is 10 µA at 1.8 V.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-82-25E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |