SiTime Corporation LVCMOS Oscillators SiT8208AI-82-25E-16.367667

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges and is pin-to-pin compatible with quartz oscillators. It consumes 29 to 33 mA depending on supply voltage and includes standby and OE disable modes with low current draw. The oscillator is Pb-free, RoHS and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges and is pin-to-pin compatible with quartz oscillators. It consumes 29 to 33 mA depending on supply voltage and includes standby and OE disable modes with low current draw. The oscillator is Pb-free, RoHS and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-82-25E-16.367667 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-82-25E-16.367667
LVCMOS Oscillators SiT8208AI-82-25E-16.367667
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-82-25E-16.367667
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0084.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0840 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1534AC-H5-DCC-00.256E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details