The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm 4-pin packages. The device achieves 0.5 ps RMS phase jitter over 12 kHz to 20 MHz, frequency stability of ±10 to ±50 ppm over temperature, and operates from -40 °C to +85 °C in industrial range. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a maximum current consumption of 33 mA at 20 MHz and 2.5 V. Peak output rise and fall times are 2 ns into a 15 pF load. The part is Pb-free, RoHS and REACH compliant, with a reliability of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-82-18S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |