The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a maximum current consumption of 33 mA at 20 MHz and 2.5V, and features a 7 ms startup time and 150 ns OE enable/disable time. It is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883 and JESD22 environmental standards. The part is a pin-to-pin replacement for quartz oscillators with 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-82-18E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |