The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, compatible with LVCMOS/LVTTL logic levels. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device delivers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as tight as ±10 PPM, with industrial temperature operation from -40 to +85 °C. It features a 1.71 to 3.63 V supply range, generates low EMI due to silicon-based design, and offers 500 million hour MTBF with 2 FIT failure rate. The part is Pb-free, RoHS and REACH compliant, and serves as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8208AI-81-33E-5.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |