The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability from ±10 to ±50 PPM. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, features 2 FIT or 500 million hour MTBF reliability, and complies with RoHS and REACH standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AI-81-25S-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |